Capital Lighting, Inc. F8807HK Island/Pool Table-2 Light Bar 735682

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Island UPC: 782042462014 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Island UPC: 782042462014 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8807HK Island/Pool Table-2 Light Bar - 735682 - Capital Lighting, Inc.
Columbus, OH, USA
F8807HK Island/Pool Table-2 Light Bar
735682
F8807HK Island/Pool Table-2 Light Bar 735682
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Island UPC: 782042462014 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Bulb
Type: Medium Base
Qty: 2
Wattage: 100
Finish: Hickory
Product Name: Two Light Island
UPC: 782042462014
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735682
Product Name F8807HK Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details