Capital Lighting, Inc. B8732HK Bathroom Fixtures-Two Lights 735396

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Bath UPC: 782042458024 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Bath UPC: 782042458024 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8732HK Bathroom Fixtures-Two Lights - 735396 - Capital Lighting, Inc.
Columbus, OH, USA
B8732HK Bathroom Fixtures-Two Lights
735396
B8732HK Bathroom Fixtures-Two Lights 735396
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Hickory Product Name: Two Light Bath UPC: 782042458024 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.25
Extension: 7.5
Bulb
Type: Medium Base
Qty: 2
Wattage: 100
Finish: Hickory
Product Name: Two Light Bath
UPC: 782042458024
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735396
Product Name B8732HK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details