Capital Lighting, Inc. B8731HK Sconces-Single Glass 735394

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Bath UPC: 782042458017 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Bath UPC: 782042458017 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8731HK Sconces-Single Glass - 735394 - Capital Lighting, Inc.
Columbus, OH, USA
B8731HK Sconces-Single Glass
735394
B8731HK Sconces-Single Glass 735394
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hickory Product Name: One Light Bath UPC: 782042458017 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.25
Extension: 8.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Hickory
Product Name: One Light Bath
UPC: 782042458017
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735394
Product Name B8731HK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details