Capital Lighting, Inc. B8734HK Bathroom Fixtures-Four Lights 735391

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Hickory Product Name: Four Light Bath UPC: 782042458048 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Hickory Product Name: Four Light Bath UPC: 782042458048 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8734HK Bathroom Fixtures-Four Lights - 735391 - Capital Lighting, Inc.
Columbus, OH, USA
B8734HK Bathroom Fixtures-Four Lights
735391
B8734HK Bathroom Fixtures-Four Lights 735391
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Hickory Product Name: Four Light Bath UPC: 782042458048 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 9.25
Extension: 7.5
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Hickory
Product Name: Four Light Bath
UPC: 782042458048
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735391
Product Name B8734HK Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details