PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 8.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042532847
Category: Exterior
Top to outlet: 6.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 735389 |
| Product Name | B9441NB Exterior -Wall Mount |
| Application | Residential; Outdoor |