Capital Lighting, Inc. P9475FBK Exterior -Post/Pier Head 735381

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Post Lantern UPC: 782042532816 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Post Lantern UPC: 782042532816 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9475FBK Exterior -Post/Pier Head - 735381 - Capital Lighting, Inc.
Columbus, OH, USA
P9475FBK Exterior -Post/Pier Head
735381
P9475FBK Exterior -Post/Pier Head 735381
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Post Lantern UPC: 782042532816 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Federal Black
Product Name: Four Light Post Lantern
UPC: 782042532816
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735381
Product Name P9475FBK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details