Capital Lighting, Inc. B9442NB Exterior -Wall Mount 735358

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042532854 Category: Exterior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042532854 Category: Exterior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
B9442NB Exterior -Wall Mount - 735358 - Capital Lighting, Inc.
Columbus, OH, USA
B9442NB Exterior -Wall Mount
735358
B9442NB Exterior -Wall Mount 735358
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042532854 Category: Exterior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.25
Extension: 11.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Wall Lantern
UPC: 782042532854
Category: Exterior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735358
Product Name B9442NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details