Capital Lighting, Inc. F9446NB Exterior -Hanging 735352

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042532892 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042532892 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9446NB Exterior -Hanging - 735352 - Capital Lighting, Inc.
Columbus, OH, USA
F9446NB Exterior -Hanging
735352
F9446NB Exterior -Hanging 735352
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Hanging Lantern UPC: 782042532892 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042532892
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735352
Product Name F9446NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details