Capital Lighting, Inc. BCD6836ABZ Exterior -Wall Mount 735293

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042464384 Category: Exterior Shipped Via: Truck Top to outlet: 31.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042464384 Category: Exterior Shipped Via: Truck Top to outlet: 31.50

Suppliers

Company
Product
Description
Supplier Links
BCD6836ABZ Exterior -Wall Mount - 735293 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6836ABZ Exterior -Wall Mount
735293
BCD6836ABZ Exterior -Wall Mount 735293
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042464384 Category: Exterior Shipped Via: Truck Top to outlet: 31.50

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 43.50
Extension: 21
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Wall Lantern
UPC: 782042464384
Category: Exterior
Shipped Via: Truck
Top to outlet: 31.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735293
Product Name BCD6836ABZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details