Capital Lighting, Inc. BCD6891MB Exterior -Wall Mount 735291

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Lantern UPC: 782042181137 Category: Exterior Shipped Via: Truck Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Lantern UPC: 782042181137 Category: Exterior Shipped Via: Truck Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BCD6891MB Exterior -Wall Mount - 735291 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6891MB Exterior -Wall Mount
735291
BCD6891MB Exterior -Wall Mount 735291
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Lantern UPC: 782042181137 Category: Exterior Shipped Via: Truck Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.00
Extension: 14
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Lantern
UPC: 782042181137
Category: Exterior
Shipped Via: Truck
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735291
Product Name BCD6891MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details