Capital Lighting, Inc. BCD6830MB Exterior -Wall Mount 735290

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Lantern UPC: 782042173934 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Lantern UPC: 782042173934 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
BCD6830MB Exterior -Wall Mount - 735290 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6830MB Exterior -Wall Mount
735290
BCD6830MB Exterior -Wall Mount 735290
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Lantern UPC: 782042173934 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 9
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: One Light Wall Lantern
UPC: 782042173934
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735290
Product Name BCD6830MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details