Capital Lighting, Inc. PCD6835MB Exterior -Post/Pier Head 735277

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Post Lantern UPC: 782042193659 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Post Lantern UPC: 782042193659 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PCD6835MB Exterior -Post/Pier Head - 735277 - Capital Lighting, Inc.
Columbus, OH, USA
PCD6835MB Exterior -Post/Pier Head
735277
PCD6835MB Exterior -Post/Pier Head 735277
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Post Lantern UPC: 782042193659 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Post Lantern
UPC: 782042193659
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735277
Product Name PCD6835MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details