Capital Lighting, Inc. PCD6832ABZ Exterior -Post/Pier Head 735274

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 782042525085 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 782042525085 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PCD6832ABZ Exterior -Post/Pier Head - 735274 - Capital Lighting, Inc.
Columbus, OH, USA
PCD6832ABZ Exterior -Post/Pier Head
735274
PCD6832ABZ Exterior -Post/Pier Head 735274
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 782042525085 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Post Lantern
UPC: 782042525085
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735274
Product Name PCD6832ABZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details