Capital Lighting, Inc. FCD8921CI Foyer/Hall Lanterns-Glass w/Frame 735236

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042485099 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042485099 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FCD8921CI Foyer/Hall Lanterns-Glass w/Frame - 735236 - Capital Lighting, Inc.
Columbus, OH, USA
FCD8921CI Foyer/Hall Lanterns-Glass w/Frame
735236
FCD8921CI Foyer/Hall Lanterns-Glass w/Frame 735236
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042485099 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Hanging Lantern
UPC: 782042485099
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735236
Product Name FCD8921CI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details