Capital Lighting, Inc. F8922NR Foyer/Hall Lanterns-Glass w/Frame 735233

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042509092 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042509092 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8922NR Foyer/Hall Lanterns-Glass w/Frame - 735233 - Capital Lighting, Inc.
Columbus, OH, USA
F8922NR Foyer/Hall Lanterns-Glass w/Frame
735233
F8922NR Foyer/Hall Lanterns-Glass w/Frame 735233
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042509092 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Hanging Lantern
UPC: 782042509092
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735233
Product Name F8922NR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details