Capital Lighting, Inc. F9199OR Mid. Chandeliers-Pillar Candle 735211

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Rust Product Name: Nine Light Chandelier UPC: 782042484023 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Rust Product Name: Nine Light Chandelier UPC: 782042484023 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9199OR Mid. Chandeliers-Pillar Candle - 735211 - Capital Lighting, Inc.
Columbus, OH, USA
F9199OR Mid. Chandeliers-Pillar Candle
735211
F9199OR Mid. Chandeliers-Pillar Candle 735211
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Rust Product Name: Nine Light Chandelier UPC: 782042484023 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Rust
Product Name: Nine Light Chandelier
UPC: 782042484023
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735211
Product Name F9199OR Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details