Capital Lighting, Inc. F9220OR Large Chandeliers-Pillar Candle 735209

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 20 Light Chandelier UPC: 782042483736 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 20 Light Chandelier UPC: 782042483736 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9220OR Large Chandeliers-Pillar Candle - 735209 - Capital Lighting, Inc.
Columbus, OH, USA
F9220OR Large Chandeliers-Pillar Candle
735209
F9220OR Large Chandeliers-Pillar Candle 735209
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Old Rust Product Name: 20 Light Chandelier UPC: 782042483736 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Old Rust
Product Name: 20 Light Chandelier
UPC: 782042483736
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735209
Product Name F9220OR Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details