Capital Lighting, Inc. B9221OR Sconces-Single Glass 735206

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Rust Product Name: One Light Bath UPC: 782042513235 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Rust Product Name: One Light Bath UPC: 782042513235 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B9221OR Sconces-Single Glass - 735206 - Capital Lighting, Inc.
Columbus, OH, USA
B9221OR Sconces-Single Glass
735206
B9221OR Sconces-Single Glass 735206
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Rust Product Name: One Light Bath UPC: 782042513235 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Rust
Product Name: One Light Bath
UPC: 782042513235
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735206
Product Name B9221OR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details