Capital Lighting, Inc. B9222OR Bathroom Fixtures-Two Lights 735203

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Bath UPC: 782042513242 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Bath UPC: 782042513242 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B9222OR Bathroom Fixtures-Two Lights - 735203 - Capital Lighting, Inc.
Columbus, OH, USA
B9222OR Bathroom Fixtures-Two Lights
735203
B9222OR Bathroom Fixtures-Two Lights 735203
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Bath UPC: 782042513242 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Rust
Product Name: Two Light Bath
UPC: 782042513242
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735203
Product Name B9222OR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details