Capital Lighting, Inc. B9223OR Bathroom Fixtures-Three Lights 735201

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Rust Product Name: Three Light Bath UPC: 782042513259 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Rust Product Name: Three Light Bath UPC: 782042513259 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B9223OR Bathroom Fixtures-Three Lights - 735201 - Capital Lighting, Inc.
Columbus, OH, USA
B9223OR Bathroom Fixtures-Three Lights
735201
B9223OR Bathroom Fixtures-Three Lights 735201
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Rust Product Name: Three Light Bath UPC: 782042513259 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Rust
Product Name: Three Light Bath
UPC: 782042513259
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735201
Product Name B9223OR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details