Capital Lighting, Inc. F9273OR Exterior -Hanging 735189

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Hanging Downlight UPC: 782042484139 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Hanging Downlight UPC: 782042484139 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9273OR Exterior -Hanging - 735189 - Capital Lighting, Inc.
Columbus, OH, USA
F9273OR Exterior -Hanging
735189
F9273OR Exterior -Hanging 735189
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Hanging Downlight UPC: 782042484139 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 41.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Rust
Product Name: One Light Hanging Downlight
UPC: 782042484139
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735189
Product Name F9273OR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details