Capital Lighting, Inc. FCD8973NB Exterior -Hanging 735188

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042478473 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042478473 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD8973NB Exterior -Hanging - 735188 - Capital Lighting, Inc.
Columbus, OH, USA
FCD8973NB Exterior -Hanging
735188
FCD8973NB Exterior -Hanging 735188
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042478473 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Hanging Lantern
UPC: 782042478473
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735188
Product Name FCD8973NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details