Capital Lighting, Inc. P9252NB Exterior -Post/Pier Head 735186

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042483873 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042483873 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P9252NB Exterior -Post/Pier Head - 735186 - Capital Lighting, Inc.
Columbus, OH, USA
P9252NB Exterior -Post/Pier Head
735186
P9252NB Exterior -Post/Pier Head 735186
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042483873 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Post Lantern
UPC: 782042483873
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735186
Product Name P9252NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details