Capital Lighting, Inc. BCD9007OBZ Exterior -Wall Mt./Flush 735169

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Pocket Lantern UPC: 782042532571 Category: Exterior Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Pocket Lantern UPC: 782042532571 Category: Exterior Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
BCD9007OBZ Exterior -Wall Mt./Flush - 735169 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9007OBZ Exterior -Wall Mt./Flush
735169
BCD9007OBZ Exterior -Wall Mt./Flush 735169
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Pocket Lantern UPC: 782042532571 Category: Exterior Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Pocket Lantern
UPC: 782042532571
Category: Exterior
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735169
Product Name BCD9007OBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details