Capital Lighting, Inc. CCD9000OBZ Exterior -Ceiling Mount 735166

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042532601 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042532601 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
CCD9000OBZ Exterior -Ceiling Mount - 735166 - Capital Lighting, Inc.
Columbus, OH, USA
CCD9000OBZ Exterior -Ceiling Mount
735166
CCD9000OBZ Exterior -Ceiling Mount 735166
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042532601 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.75
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flush
UPC: 782042532601
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735166
Product Name CCD9000OBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details