Capital Lighting, Inc. B9271OR Exterior -Wall Mount 735158

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Down Light UPC: 782042484115 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Down Light UPC: 782042484115 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
B9271OR Exterior -Wall Mount - 735158 - Capital Lighting, Inc.
Columbus, OH, USA
B9271OR Exterior -Wall Mount
735158
B9271OR Exterior -Wall Mount 735158
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Down Light UPC: 782042484115 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 12.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Rust
Product Name: One Light Wall Down Light
UPC: 782042484115
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735158
Product Name B9271OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details