Capital Lighting, Inc. P9364NB Exterior -Post/Pier Head 735155

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042512801 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042512801 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9364NB Exterior -Post/Pier Head - 735155 - Capital Lighting, Inc.
Columbus, OH, USA
P9364NB Exterior -Post/Pier Head
735155
P9364NB Exterior -Post/Pier Head 735155
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern UPC: 782042512801 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Extension: 17.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Post Lantern
UPC: 782042512801
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735155
Product Name P9364NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details