Capital Lighting, Inc. F9363NB Exterior -Hanging 735153

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 47.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512825 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 47.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512825 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9363NB Exterior -Hanging - 735153 - Capital Lighting, Inc.
Columbus, OH, USA
F9363NB Exterior -Hanging
735153
F9363NB Exterior -Hanging 735153
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 47.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Hanging Lantern UPC: 782042512825 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 47.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Hanging Lantern
UPC: 782042512825
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735153
Product Name F9363NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details