Capital Lighting, Inc. B9361NB Exterior -Wall Mount 735152

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512849 Category: Exterior Shipped Via: Truck Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512849 Category: Exterior Shipped Via: Truck Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9361NB Exterior -Wall Mount - 735152 - Capital Lighting, Inc.
Columbus, OH, USA
B9361NB Exterior -Wall Mount
735152
B9361NB Exterior -Wall Mount 735152
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042512849 Category: Exterior Shipped Via: Truck Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.50
Extension: 13
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042512849
Category: Exterior
Shipped Via: Truck
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735152
Product Name B9361NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details