Capital Lighting, Inc. BCD8994OR Exterior -Wall Mount 735137

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Wall Lantern UPC: 782042482319 Category: Exterior Shipped Via: Truck Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Wall Lantern UPC: 782042482319 Category: Exterior Shipped Via: Truck Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
BCD8994OR Exterior -Wall Mount - 735137 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8994OR Exterior -Wall Mount
735137
BCD8994OR Exterior -Wall Mount 735137
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Wall Lantern UPC: 782042482319 Category: Exterior Shipped Via: Truck Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Rust
Product Name: Two Light Wall Lantern
UPC: 782042482319
Category: Exterior
Shipped Via: Truck
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735137
Product Name BCD8994OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details