Capital Lighting, Inc. FCD8996OR Exterior -Hanging 735136

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Hanging Lantern UPC: 782042482326 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Hanging Lantern UPC: 782042482326 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD8996OR Exterior -Hanging - 735136 - Capital Lighting, Inc.
Columbus, OH, USA
FCD8996OR Exterior -Hanging
735136
FCD8996OR Exterior -Hanging 735136
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Hanging Lantern UPC: 782042482326 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Rust
Product Name: Two Light Hanging Lantern
UPC: 782042482326
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735136
Product Name FCD8996OR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details