Capital Lighting, Inc. PCD8995OR Exterior -Post/Pier Head 735133

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Post Lantern UPC: 782042505940 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Post Lantern UPC: 782042505940 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD8995OR Exterior -Post/Pier Head - 735133 - Capital Lighting, Inc.
Columbus, OH, USA
PCD8995OR Exterior -Post/Pier Head
735133
PCD8995OR Exterior -Post/Pier Head 735133
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Post Lantern UPC: 782042505940 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Rust
Product Name: Two Light Post Lantern
UPC: 782042505940
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735133
Product Name PCD8995OR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details