Capital Lighting, Inc. P9393OG Exterior -Post/Pier Head 735128

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Galvanize Product Name: One Light Post Downlight UPC: 782042532335 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Galvanize Product Name: One Light Post Downlight UPC: 782042532335 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9393OG Exterior -Post/Pier Head - 735128 - Capital Lighting, Inc.
Columbus, OH, USA
P9393OG Exterior -Post/Pier Head
735128
P9393OG Exterior -Post/Pier Head 735128
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 75 Finish: Old Galvanize Product Name: One Light Post Downlight UPC: 782042532335 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.00
Extension: 18
Bulb
Type: Medium Base
Qty: 1
Wattage: 75
Finish: Old Galvanize
Product Name: One Light Post Downlight
UPC: 782042532335
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735128
Product Name P9393OG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details