Capital Lighting, Inc. B9390OG Exterior -Wall Mount 735125

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Galvanize Product Name: One Light Wall Downlight UPC: 782042532250 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Galvanize Product Name: One Light Wall Downlight UPC: 782042532250 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9390OG Exterior -Wall Mount - 735125 - Capital Lighting, Inc.
Columbus, OH, USA
B9390OG Exterior -Wall Mount
735125
B9390OG Exterior -Wall Mount 735125
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.25 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Galvanize Product Name: One Light Wall Downlight UPC: 782042532250 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 10.25
Extension: 10.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Old Galvanize
Product Name: One Light Wall Downlight
UPC: 782042532250
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735125
Product Name B9390OG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details