Capital Lighting, Inc. FCD9013OBZ Exterior -Hanging 735124

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481329 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481329 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD9013OBZ Exterior -Hanging - 735124 - Capital Lighting, Inc.
Columbus, OH, USA
FCD9013OBZ Exterior -Hanging
735124
FCD9013OBZ Exterior -Hanging 735124
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481329 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Hanging Lantern
UPC: 782042481329
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735124
Product Name FCD9013OBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details