Capital Lighting, Inc. BCD9011OBZ Exterior -Wall Mount 735121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Extension: 18.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042481404 Category: Exterior Shipped Via: Truck Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Extension: 18.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042481404 Category: Exterior Shipped Via: Truck Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
BCD9011OBZ Exterior -Wall Mount - 735121 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9011OBZ Exterior -Wall Mount
735121
BCD9011OBZ Exterior -Wall Mount 735121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Extension: 18.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042481404 Category: Exterior Shipped Via: Truck Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Extension: 18.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042481404
Category: Exterior
Shipped Via: Truck
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735121
Product Name BCD9011OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details