Capital Lighting, Inc. BCD9005OBZ Exterior -Wall Mount 735119

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042505933 Category: Exterior Shipped Via: Truck Top to outlet: 20.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042505933 Category: Exterior Shipped Via: Truck Top to outlet: 20.00

Suppliers

Company
Product
Description
Supplier Links
BCD9005OBZ Exterior -Wall Mount - 735119 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9005OBZ Exterior -Wall Mount
735119
BCD9005OBZ Exterior -Wall Mount 735119
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 782042505933 Category: Exterior Shipped Via: Truck Top to outlet: 20.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.75
Extension: 9.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Wall Lantern
UPC: 782042505933
Category: Exterior
Shipped Via: Truck
Top to outlet: 20.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735119
Product Name BCD9005OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details