Capital Lighting, Inc. BCD9001OBZ Exterior -Wall Mount 735117

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482333 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482333 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
BCD9001OBZ Exterior -Wall Mount - 735117 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9001OBZ Exterior -Wall Mount
735117
BCD9001OBZ Exterior -Wall Mount 735117
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Lantern UPC: 782042482333 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Wall Lantern
UPC: 782042482333
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735117
Product Name BCD9001OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details