Capital Lighting, Inc. B9461NB Exterior -Wall Mount 735108

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042532618 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042532618 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9461NB Exterior -Wall Mount - 735108 - Capital Lighting, Inc.
Columbus, OH, USA
B9461NB Exterior -Wall Mount
735108
B9461NB Exterior -Wall Mount 735108
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042532618 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042532618
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735108
Product Name B9461NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details