Capital Lighting, Inc. P9464NB Exterior -Post/Pier Head 735105

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042532670 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042532670 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9464NB Exterior -Post/Pier Head - 735105 - Capital Lighting, Inc.
Columbus, OH, USA
P9464NB Exterior -Post/Pier Head
735105
P9464NB Exterior -Post/Pier Head 735105
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042532670 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Post Lantern
UPC: 782042532670
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735105
Product Name P9464NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details