Capital Lighting, Inc. B9462NB Exterior -Wall Mount 735100

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Wall Lantern UPC: 782042532625 Category: Exterior Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Wall Lantern UPC: 782042532625 Category: Exterior Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
B9462NB Exterior -Wall Mount - 735100 - Capital Lighting, Inc.
Columbus, OH, USA
B9462NB Exterior -Wall Mount
735100
B9462NB Exterior -Wall Mount 735100
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Bronze Product Name: Two Light Wall Lantern UPC: 782042532625 Category: Exterior Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.50
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Bronze
Product Name: Two Light Wall Lantern
UPC: 782042532625
Category: Exterior
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735100
Product Name B9462NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details