Capital Lighting, Inc. BCD8970NB Exterior -Wall Mount 735099

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042475212 Category: Exterior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042475212 Category: Exterior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
BCD8970NB Exterior -Wall Mount - 735099 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8970NB Exterior -Wall Mount
735099
BCD8970NB Exterior -Wall Mount 735099
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042475212 Category: Exterior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.25
Extension: 8.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042475212
Category: Exterior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735099
Product Name BCD8970NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details