Capital Lighting, Inc. B9501HB Exterior -Wall Mt./Flush 735071

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Product Name: One Light Wall Lantern UPC: 782042534759 Category: Exterior Shipped Via: Truck Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Product Name: One Light Wall Lantern UPC: 782042534759 Category: Exterior Shipped Via: Truck Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
B9501HB Exterior -Wall Mt./Flush - 735071 - Capital Lighting, Inc.
Columbus, OH, USA
B9501HB Exterior -Wall Mt./Flush
735071
B9501HB Exterior -Wall Mt./Flush 735071
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Product Name: One Light Wall Lantern UPC: 782042534759 Category: Exterior Shipped Via: Truck Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heritage Bronze
Product Name: One Light Wall Lantern
UPC: 782042534759
Category: Exterior
Shipped Via: Truck
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735071
Product Name B9501HB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details