Capital Lighting, Inc. F9498EB Exterior -Hanging 735066

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042534957 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042534957 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9498EB Exterior -Hanging - 735066 - Capital Lighting, Inc.
Columbus, OH, USA
F9498EB Exterior -Hanging
735066
F9498EB Exterior -Hanging 735066
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042534957 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042534957
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735066
Product Name F9498EB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details