Capital Lighting, Inc. P9496EB Exterior -Post/Pier Head 735063

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042534964 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042534964 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9496EB Exterior -Post/Pier Head - 735063 - Capital Lighting, Inc.
Columbus, OH, USA
P9496EB Exterior -Post/Pier Head
735063
P9496EB Exterior -Post/Pier Head 735063
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042534964 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Post Lantern
UPC: 782042534964
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735063
Product Name P9496EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details