Capital Lighting, Inc. B9490EB Exterior -Wall Mount 735060

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534926 Category: Exterior Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534926 Category: Exterior Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
B9490EB Exterior -Wall Mount - 735060 - Capital Lighting, Inc.
Columbus, OH, USA
B9490EB Exterior -Wall Mount
735060
B9490EB Exterior -Wall Mount 735060
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534926 Category: Exterior Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Wall Lantern
UPC: 782042534926
Category: Exterior
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735060
Product Name B9490EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details