Capital Lighting, Inc. BIH6914OB Exterior -Wall Mount 735052

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042207844 Category: Exterior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042207844 Category: Exterior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
BIH6914OB Exterior -Wall Mount - 735052 - Capital Lighting, Inc.
Columbus, OH, USA
BIH6914OB Exterior -Wall Mount
735052
BIH6914OB Exterior -Wall Mount 735052
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 782042207844 Category: Exterior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 12
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lantern
UPC: 782042207844
Category: Exterior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735052
Product Name BIH6914OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details