Capital Lighting, Inc. F8945NR Exterior -Hanging 735038

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042481992 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042481992 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8945NR Exterior -Hanging - 735038 - Capital Lighting, Inc.
Columbus, OH, USA
F8945NR Exterior -Hanging
735038
F8945NR Exterior -Hanging 735038
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042481992 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Hanging Lantern
UPC: 782042481992
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735038
Product Name F8945NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details