Capital Lighting, Inc. B8940NR Exterior -Wall Mount 735032

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475175 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475175 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
B8940NR Exterior -Wall Mount - 735032 - Capital Lighting, Inc.
Columbus, OH, USA
B8940NR Exterior -Wall Mount
735032
B8940NR Exterior -Wall Mount 735032
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475175 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.75
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Rust
Product Name: Two Light Wall Lantern
UPC: 782042475175
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735032
Product Name B8940NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details