Capital Lighting, Inc. P9132CI Exterior -Post/Pier Head 735026

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Charred Iron Product Name: One Light Post Lantern UPC: 782042482005 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Charred Iron Product Name: One Light Post Lantern UPC: 782042482005 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P9132CI Exterior -Post/Pier Head - 735026 - Capital Lighting, Inc.
Columbus, OH, USA
P9132CI Exterior -Post/Pier Head
735026
P9132CI Exterior -Post/Pier Head 735026
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Charred Iron Product Name: One Light Post Lantern UPC: 782042482005 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 18.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Charred Iron
Product Name: One Light Post Lantern
UPC: 782042482005
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735026
Product Name P9132CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details